Capital Lighting, Inc. 1-37000-3-22 Mini Chandeliers-Candle 723361

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Gold Leaf Product Name: Three Light Mini Chandelier UPC: 822920132902 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Gold Leaf Product Name: Three Light Mini Chandelier UPC: 822920132902 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
1-37000-3-22 Mini Chandeliers-Candle - 723361 - Capital Lighting, Inc.
Columbus, OH, USA
1-37000-3-22 Mini Chandeliers-Candle
723361
1-37000-3-22 Mini Chandeliers-Candle 723361
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Gold Leaf Product Name: Three Light Mini Chandelier UPC: 822920132902 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Gold Leaf
Product Name: Three Light Mini Chandelier
UPC: 822920132902
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723361
Product Name 1-37000-3-22 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details