Capital Lighting, Inc. 1-40004-12-56 Large Chandeliers-Candle 723339

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: New Tortoise Shell Product Name: 12 Light Chandelier UPC: 822920133114 Category: Chandelier Glass: Excavated Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: New Tortoise Shell Product Name: 12 Light Chandelier UPC: 822920133114 Category: Chandelier Glass: Excavated Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-40004-12-56 Large Chandeliers-Candle - 723339 - Capital Lighting, Inc.
Columbus, OH, USA
1-40004-12-56 Large Chandeliers-Candle
723339
1-40004-12-56 Large Chandeliers-Candle 723339
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 48.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: New Tortoise Shell Product Name: 12 Light Chandelier UPC: 822920133114 Category: Chandelier Glass: Excavated Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 180`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 48.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: New Tortoise Shell
Product Name: 12 Light Chandelier
UPC: 822920133114
Category: Chandelier
Glass: Excavated
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 180``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723339
Product Name 1-40004-12-56 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details