Capital Lighting, Inc. 1-590-6-125 Mid. Chandeliers-Candle 723308

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hand Painted with Relic Rust Product Name: Six Light Chandelier UPC: 822920133176 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Tracy Porter
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hand Painted with Relic Rust Product Name: Six Light Chandelier UPC: 822920133176 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Tracy Porter

Suppliers

Company
Product
Description
Supplier Links
1-590-6-125 Mid. Chandeliers-Candle - 723308 - Capital Lighting, Inc.
Columbus, OH, USA
1-590-6-125 Mid. Chandeliers-Candle
723308
1-590-6-125 Mid. Chandeliers-Candle 723308
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Hand Painted with Relic Rust Product Name: Six Light Chandelier UPC: 822920133176 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Tracy Porter

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Hand Painted with Relic Rust
Product Name: Six Light Chandelier
UPC: 822920133176
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Tracy Porter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723308
Product Name 1-590-6-125 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details