Capital Lighting, Inc. 5-105-8 Exterior -Wall Mount 723093

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell with Silver Product Name: One Light Wall Mount Lantern UPC: 822920131349 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell with Silver Product Name: One Light Wall Mount Lantern UPC: 822920131349 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-105-8 Exterior -Wall Mount - 723093 - Capital Lighting, Inc.
Columbus, OH, USA
5-105-8 Exterior -Wall Mount
723093
5-105-8 Exterior -Wall Mount 723093
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 19.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: New Tortoise Shell with Silver Product Name: One Light Wall Mount Lantern UPC: 822920131349 Category: Outdoor Glass: Clear Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 19.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: New Tortoise Shell with Silver
Product Name: One Light Wall Mount Lantern
UPC: 822920131349
Category: Outdoor
Glass: Clear Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723093
Product Name 5-105-8 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details