Capital Lighting, Inc. 6-3008-2-8 Semi-Flush Mts.-Bowl Style 723056

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New Tortoise Shell with Silver Product Name: Two Light Semi-Flush UPC: 822920129827 Category: Semi-Flush Glass: Cream Marble Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New Tortoise Shell with Silver Product Name: Two Light Semi-Flush UPC: 822920129827 Category: Semi-Flush Glass: Cream Marble Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-3008-2-8 Semi-Flush Mts.-Bowl Style - 723056 - Capital Lighting, Inc.
Columbus, OH, USA
6-3008-2-8 Semi-Flush Mts.-Bowl Style
723056
6-3008-2-8 Semi-Flush Mts.-Bowl Style 723056
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: New Tortoise Shell with Silver Product Name: Two Light Semi-Flush UPC: 822920129827 Category: Semi-Flush Glass: Cream Marble Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: New Tortoise Shell with Silver
Product Name: Two Light Semi-Flush
UPC: 822920129827
Category: Semi-Flush
Glass: Cream Marble
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 723056
Product Name 6-3008-2-8 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details