Capital Lighting, Inc. HW277AMSC2G60 Sconces-Single Glass 722999

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 11.50 Extension: 4 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073109329 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 11.50 Extension: 4 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073109329 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW277AMSC2G60 Sconces-Single Glass - 722999 - Capital Lighting, Inc.
Columbus, OH, USA
HW277AMSC2G60 Sconces-Single Glass
722999
HW277AMSC2G60 Sconces-Single Glass 722999
PRODUCT DETAILS / SPECS Width/Dia: 4.32 Height: 11.50 Extension: 4 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Wall Fixture UPC: 0077073109329 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.32
Height: 11.50
Extension: 4
Bulb
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Wall Fixture
UPC: 0077073109329
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722999
Product Name HW277AMSC2G60 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details