Capital Lighting, Inc. HW3102OPSC2G60 Sconces-Double Glass 722998

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Extension: 6 Bulb Qty: 2 Wattage: 50 Finish: Satin Nickel Product Name: Two Light Wall Fixture UPC: 0077073109770 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Extension: 6 Bulb Qty: 2 Wattage: 50 Finish: Satin Nickel Product Name: Two Light Wall Fixture UPC: 0077073109770 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW3102OPSC2G60 Sconces-Double Glass - 722998 - Capital Lighting, Inc.
Columbus, OH, USA
HW3102OPSC2G60 Sconces-Double Glass
722998
HW3102OPSC2G60 Sconces-Double Glass 722998
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Extension: 6 Bulb Qty: 2 Wattage: 50 Finish: Satin Nickel Product Name: Two Light Wall Fixture UPC: 0077073109770 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 12.00
Extension: 6
Bulb
Qty: 2
Wattage: 50
Finish: Satin Nickel
Product Name: Two Light Wall Fixture
UPC: 0077073109770
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722998
Product Name HW3102OPSC2G60 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details