Capital Lighting, Inc. HW3783OPSC2G60 Sconces-Pocket 722943

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.25 Extension: 3.5 Bulb Type: DC Bayonet Qty: 1 Wattage: 75 Finish: Opal Product Name: One Light Wall Fixture UPC: 0077073110585 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.25 Extension: 3.5 Bulb Type: DC Bayonet Qty: 1 Wattage: 75 Finish: Opal Product Name: One Light Wall Fixture UPC: 0077073110585 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
HW3783OPSC2G60 Sconces-Pocket - 722943 - Capital Lighting, Inc.
Columbus, OH, USA
HW3783OPSC2G60 Sconces-Pocket
722943
HW3783OPSC2G60 Sconces-Pocket 722943
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 8.25 Extension: 3.5 Bulb Type: DC Bayonet Qty: 1 Wattage: 75 Finish: Opal Product Name: One Light Wall Fixture UPC: 0077073110585 Category: Wall Shipped Via: UPS/Fedex Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 8.25
Extension: 3.5
Bulb
Type: DC Bayonet
Qty: 1
Wattage: 75
Finish: Opal
Product Name: One Light Wall Fixture
UPC: 0077073110585
Category: Wall
Shipped Via: UPS/Fedex
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722943
Product Name HW3783OPSC2G60 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details