Capital Lighting, Inc. 5833-07 Sconces-Single Candle 722889

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Length 12.25 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed White Weight: 12 Product Name: One Light Wall UPC: 46335885875 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Length 12.25 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed White Weight: 12 Product Name: One Light Wall UPC: 46335885875 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5833-07 Sconces-Single Candle - 722889 - Capital Lighting, Inc.
Columbus, OH, USA
5833-07 Sconces-Single Candle
722889
5833-07 Sconces-Single Candle 722889
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.25 Length 12.25 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Distressed White Weight: 12 Product Name: One Light Wall UPC: 46335885875 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.25
Length 12.25
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Distressed White
Weight: 12
Product Name: One Light Wall
UPC: 46335885875
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722889
Product Name 5833-07 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details