Capital Lighting, Inc. 62070-BS/FST Bathroom Fixtures-Five+Lights 722874

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Brushed Steel Product Name: Five Light Vanity/Wall UPC: 641594018882 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Brushed Steel Product Name: Five Light Vanity/Wall UPC: 641594018882 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62070-BS/FST Bathroom Fixtures-Five+Lights - 722874 - Capital Lighting, Inc.
Columbus, OH, USA
62070-BS/FST Bathroom Fixtures-Five+Lights
722874
62070-BS/FST Bathroom Fixtures-Five+Lights 722874
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 5.25 Length 5.25 Extension: 2.75 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Brushed Steel Product Name: Five Light Vanity/Wall UPC: 641594018882 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 5.25
Length 5.25
Extension: 2.75
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Brushed Steel
Product Name: Five Light Vanity/Wall
UPC: 641594018882
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722874
Product Name 62070-BS/FST Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details