Capital Lighting, Inc. 62084-BS/FST Sconces-Metal 722873

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594018950 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594018950 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62084-BS/FST Sconces-Metal - 722873 - Capital Lighting, Inc.
Columbus, OH, USA
62084-BS/FST Sconces-Metal
722873
62084-BS/FST Sconces-Metal 722873
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.00 Length 5.00 Extension: 5 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Sconce UPC: 641594018950 Category: Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 5.00
Length 5.00
Extension: 5
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 641594018950
Category: Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722873
Product Name 62084-BS/FST Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details