Capital Lighting, Inc. 5830-07 Flush Mounts-Bowl Style 722855

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed White Weight: 15 Product Name: Three Lights Flush Mount UPC: 46335885899 Category: Ceiling Mounts Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed White Weight: 15 Product Name: Three Lights Flush Mount UPC: 46335885899 Category: Ceiling Mounts Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5830-07 Flush Mounts-Bowl Style - 722855 - Capital Lighting, Inc.
Columbus, OH, USA
5830-07 Flush Mounts-Bowl Style
722855
5830-07 Flush Mounts-Bowl Style 722855
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed White Weight: 15 Product Name: Three Lights Flush Mount UPC: 46335885899 Category: Ceiling Mounts Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Distressed White
Weight: 15
Product Name: Three Lights Flush Mount
UPC: 46335885899
Category: Ceiling Mounts
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722855
Product Name 5830-07 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details