Capital Lighting, Inc. 22003-FM Bathroom Fixtures-Three Lights 722777

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Metal Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Metal Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
22003-FM Bathroom Fixtures-Three Lights - 722777 - Capital Lighting, Inc.
Columbus, OH, USA
22003-FM Bathroom Fixtures-Three Lights
722777
22003-FM Bathroom Fixtures-Three Lights 722777
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Metal Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Metal
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722777
Product Name 22003-FM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details