Capital Lighting, Inc. 22023-FM Foyer/Hall Lanterns-Glass w/Frame 722773

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Metal Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Metal Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
22023-FM Foyer/Hall Lanterns-Glass w/Frame - 722773 - Capital Lighting, Inc.
Columbus, OH, USA
22023-FM Foyer/Hall Lanterns-Glass w/Frame
722773
22023-FM Foyer/Hall Lanterns-Glass w/Frame 722773
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Metal Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Metal
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722773
Product Name 22023-FM Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details