Capital Lighting, Inc. 9162MB Island/Pool Table-2 Light Bar 722688

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Product Name: Two Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Product Name: Two Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9162MB Island/Pool Table-2 Light Bar - 722688 - Capital Lighting, Inc.
Columbus, OH, USA
9162MB Island/Pool Table-2 Light Bar
722688
9162MB Island/Pool Table-2 Light Bar 722688
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze Product Name: Two Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany Bronze
Product Name: Two Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722688
Product Name 9162MB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details