Capital Lighting, Inc. 9156SP/WH Large Chandeliers-Glass Shade 722686

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 54.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Satin Pewter/White Product Name: 12 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 54.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Satin Pewter/White Product Name: 12 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9156SP/WH Large Chandeliers-Glass Shade - 722686 - Capital Lighting, Inc.
Columbus, OH, USA
9156SP/WH Large Chandeliers-Glass Shade
722686
9156SP/WH Large Chandeliers-Glass Shade 722686
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 54.00 Bulb Type: G16.5 Qty: 12 Wattage: 60 Finish: Satin Pewter/White Product Name: 12 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 54.00
Bulb
Type: G16.5
Qty: 12
Wattage: 60
Finish: Satin Pewter/White
Product Name: 12 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722686
Product Name 9156SP/WH Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details