Capital Lighting, Inc. 9155HB/WH Mid. Chandeliers-Glass Up 722684

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Harvest Bronze/White Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Harvest Bronze/White Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9155HB/WH Mid. Chandeliers-Glass Up - 722684 - Capital Lighting, Inc.
Columbus, OH, USA
9155HB/WH Mid. Chandeliers-Glass Up
722684
9155HB/WH Mid. Chandeliers-Glass Up 722684
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Harvest Bronze/White Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: G16.5
Qty: 5
Wattage: 60
Finish: Harvest Bronze/White
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722684
Product Name 9155HB/WH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details