Capital Lighting, Inc. 8625MB Mid. Chandeliers-Glass Up 722632

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
8625MB Mid. Chandeliers-Glass Up - 722632 - Capital Lighting, Inc.
Columbus, OH, USA
8625MB Mid. Chandeliers-Glass Up
722632
8625MB Mid. Chandeliers-Glass Up 722632
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 26.00 Bulb Type: G16.5 Qty: 5 Wattage: 60 Finish: Mahogany Bronze Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 26.00
Bulb
Type: G16.5
Qty: 5
Wattage: 60
Finish: Mahogany Bronze
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722632
Product Name 8625MB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details