Capital Lighting, Inc. 53304-BS/OPL Bathroom Fixtures-Four Lights 722589

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Length 6.75 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594733617 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Length 6.75 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594733617 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
53304-BS/OPL Bathroom Fixtures-Four Lights - 722589 - Capital Lighting, Inc.
Columbus, OH, USA
53304-BS/OPL Bathroom Fixtures-Four Lights
722589
53304-BS/OPL Bathroom Fixtures-Four Lights 722589
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.75 Length 6.75 Extension: 8 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594733617 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.75
Length 6.75
Extension: 8
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Brushed Steel
Product Name: Four Light Vanity/Wall
UPC: 641594733617
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722589
Product Name 53304-BS/OPL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details