Capital Lighting, Inc. 53313-BS/CKF Bathroom Fixtures-Three Lights 722584

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594764017 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594764017 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
53313-BS/CKF Bathroom Fixtures-Three Lights - 722584 - Capital Lighting, Inc.
Columbus, OH, USA
53313-BS/CKF Bathroom Fixtures-Three Lights
722584
53313-BS/CKF Bathroom Fixtures-Three Lights 722584
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594764017 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Steel
Product Name: Three Light Vanity/Wall
UPC: 641594764017
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722584
Product Name 53313-BS/CKF Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details