Capital Lighting, Inc. 50050-WH/ALB Flush Mounts-Bowl Style 722575

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flush Mount UPC: 641594013399 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flush Mount UPC: 641594013399 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50050-WH/ALB Flush Mounts-Bowl Style - 722575 - Capital Lighting, Inc.
Columbus, OH, USA
50050-WH/ALB Flush Mounts-Bowl Style
722575
50050-WH/ALB Flush Mounts-Bowl Style 722575
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: White Product Name: One Light Flush Mount UPC: 641594013399 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 5.00
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: White
Product Name: One Light Flush Mount
UPC: 641594013399
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722575
Product Name 50050-WH/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details