Capital Lighting, Inc. 50030-BS/FST Flush Mounts-Bowl Style 722571

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 3.25 Length 3.25 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Wall-Fixture UPC: 641594013139 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 3.25 Length 3.25 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Wall-Fixture UPC: 641594013139 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50030-BS/FST Flush Mounts-Bowl Style - 722571 - Capital Lighting, Inc.
Columbus, OH, USA
50030-BS/FST Flush Mounts-Bowl Style
722571
50030-BS/FST Flush Mounts-Bowl Style 722571
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 3.25 Length 3.25 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: Brushed Steel Product Name: One Light Wall-Fixture UPC: 641594013139 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 3.25
Length 3.25
Extension: 3.25
Bulb
Type: T3
Qty: 1
Wattage: 200
Finish: Brushed Steel
Product Name: One Light Wall-Fixture
UPC: 641594013139
Category: Wall Fixture or Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722571
Product Name 50030-BS/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details