Capital Lighting, Inc. 50091-BS/FST Flush Mounts-Bowl Style 722567

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: T3 Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594013702 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: T3 Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594013702 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50091-BS/FST Flush Mounts-Bowl Style - 722567 - Capital Lighting, Inc.
Columbus, OH, USA
50091-BS/FST Flush Mounts-Bowl Style
722567
50091-BS/FST Flush Mounts-Bowl Style 722567
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 4.50 Bulb Type: T3 Qty: 1 Wattage: 75 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594013702 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 4.50
Bulb
Type: T3
Qty: 1
Wattage: 75
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594013702
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722567
Product Name 50091-BS/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details