Capital Lighting, Inc. 50095-BS/FST Semi-Flush Mts.-Bowl Style 722566

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594013719 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594013719 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
50095-BS/FST Semi-Flush Mts.-Bowl Style - 722566 - Capital Lighting, Inc.
Columbus, OH, USA
50095-BS/FST Semi-Flush Mts.-Bowl Style
722566
50095-BS/FST Semi-Flush Mts.-Bowl Style 722566
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Semi Flush UPC: 641594013719 Category: Semi-Flush Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.00
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Semi Flush
UPC: 641594013719
Category: Semi-Flush
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722566
Product Name 50095-BS/FST Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details