Capital Lighting, Inc. 53303-BS/OPL Bathroom Fixtures-Three Lights 722558

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Length 6.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594764093 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Length 6.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594764093 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
53303-BS/OPL Bathroom Fixtures-Three Lights - 722558 - Capital Lighting, Inc.
Columbus, OH, USA
53303-BS/OPL Bathroom Fixtures-Three Lights
722558
53303-BS/OPL Bathroom Fixtures-Three Lights 722558
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.75 Length 6.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Brushed Steel Product Name: Three Light Vanity/Wall UPC: 641594764093 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.75
Length 6.75
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Brushed Steel
Product Name: Three Light Vanity/Wall
UPC: 641594764093
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722558
Product Name 53303-BS/OPL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details