Capital Lighting, Inc. 52222-BRZ Semi-Flush Mts.-Spot Lights 722556

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Spotlight UPC: 641594016819 Category: Cluster Spot Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Spotlight UPC: 641594016819 Category: Cluster Spot Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52222-BRZ Semi-Flush Mts.-Spot Lights - 722556 - Capital Lighting, Inc.
Columbus, OH, USA
52222-BRZ Semi-Flush Mts.-Spot Lights
722556
52222-BRZ Semi-Flush Mts.-Spot Lights 722556
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Bulb Type: MR16 Qty: 4 Wattage: 50 Finish: Bronze Product Name: Four Light Spotlight UPC: 641594016819 Category: Cluster Spot Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Bulb
Type: MR16
Qty: 4
Wattage: 50
Finish: Bronze
Product Name: Four Light Spotlight
UPC: 641594016819
Category: Cluster Spot
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722556
Product Name 52222-BRZ Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details