Capital Lighting, Inc. 53302-BS/OPL Bathroom Fixtures-Two Lights 722555

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Length 6.75 Extension: 4.25 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594381177 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Length 6.75 Extension: 4.25 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594381177 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
53302-BS/OPL Bathroom Fixtures-Two Lights - 722555 - Capital Lighting, Inc.
Columbus, OH, USA
53302-BS/OPL Bathroom Fixtures-Two Lights
722555
53302-BS/OPL Bathroom Fixtures-Two Lights 722555
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Length 6.75 Extension: 4.25 Bulb Type: G9 Qty: 2 Wattage: 40 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594381177 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.75
Length 6.75
Extension: 4.25
Bulb
Type: G9
Qty: 2
Wattage: 40
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594381177
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722555
Product Name 53302-BS/OPL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details