Capital Lighting, Inc. 52221-BRZ Semi-Flush Mts.-Spot Lights 722554

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Spotlight UPC: 641594016796 Category: G Cluster Spot Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Spotlight UPC: 641594016796 Category: G Cluster Spot Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52221-BRZ Semi-Flush Mts.-Spot Lights - 722554 - Capital Lighting, Inc.
Columbus, OH, USA
52221-BRZ Semi-Flush Mts.-Spot Lights
722554
52221-BRZ Semi-Flush Mts.-Spot Lights 722554
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.00 Bulb Type: MR16 Qty: 3 Wattage: 50 Finish: Bronze Product Name: Three Light Spotlight UPC: 641594016796 Category: G Cluster Spot Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.00
Bulb
Type: MR16
Qty: 3
Wattage: 50
Finish: Bronze
Product Name: Three Light Spotlight
UPC: 641594016796
Category: G Cluster Spot
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722554
Product Name 52221-BRZ Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details