Capital Lighting, Inc. 53301-BS/OPL Sconces-Single Glass 722552

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.75 Length 6.75 Extension: 3.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594018066 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.75 Length 6.75 Extension: 3.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594018066 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
53301-BS/OPL Sconces-Single Glass - 722552 - Capital Lighting, Inc.
Columbus, OH, USA
53301-BS/OPL Sconces-Single Glass
722552
53301-BS/OPL Sconces-Single Glass 722552
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 6.75 Length 6.75 Extension: 3.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594018066 Category: Wall Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 6.75
Length 6.75
Extension: 3.5
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594018066
Category: Wall Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722552
Product Name 53301-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details