Capital Lighting, Inc. 52226-BRZ Semi-Flush Mts.-Spot Lights 722550

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Bulb Type: MR16 Qty: 6 Wattage: 50 Finish: Bronze Product Name: Six Light Pendant UPC: 641594016864 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Bulb Type: MR16 Qty: 6 Wattage: 50 Finish: Bronze Product Name: Six Light Pendant UPC: 641594016864 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52226-BRZ Semi-Flush Mts.-Spot Lights - 722550 - Capital Lighting, Inc.
Columbus, OH, USA
52226-BRZ Semi-Flush Mts.-Spot Lights
722550
52226-BRZ Semi-Flush Mts.-Spot Lights 722550
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 5.00 Length 5.00 Bulb Type: MR16 Qty: 6 Wattage: 50 Finish: Bronze Product Name: Six Light Pendant UPC: 641594016864 Category: Semi-Flush Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 5.00
Length 5.00
Bulb
Type: MR16
Qty: 6
Wattage: 50
Finish: Bronze
Product Name: Six Light Pendant
UPC: 641594016864
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722550
Product Name 52226-BRZ Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details