Capital Lighting, Inc. 50511-CH/8CL Sconces-Single Glass 722509

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce UPC: 641594915488 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce UPC: 641594915488 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50511-CH/8CL Sconces-Single Glass - 722509 - Capital Lighting, Inc.
Columbus, OH, USA
50511-CH/8CL Sconces-Single Glass
722509
50511-CH/8CL Sconces-Single Glass 722509
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Sconce UPC: 641594915488 Category: Wall Fixture Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Length 12.00
Extension: 6
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Sconce
UPC: 641594915488
Category: Wall Fixture
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722509
Product Name 50511-CH/8CL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details