Capital Lighting, Inc. 52036-BS/OPL Island/Pool Table-4 Light + 722501

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 39.56 Length 39.56 Bulb Type: MR16 Qty: 6 Wattage: 35 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594394856 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 39.56 Length 39.56 Bulb Type: MR16 Qty: 6 Wattage: 35 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594394856 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52036-BS/OPL Island/Pool Table-4 Light + - 722501 - Capital Lighting, Inc.
Columbus, OH, USA
52036-BS/OPL Island/Pool Table-4 Light +
722501
52036-BS/OPL Island/Pool Table-4 Light + 722501
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 39.56 Length 39.56 Bulb Type: MR16 Qty: 6 Wattage: 35 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594394856 Category: Adjustable Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 39.56
Length 39.56
Bulb
Type: MR16
Qty: 6
Wattage: 35
Finish: Brushed Steel
Product Name: Six Light Chandelier
UPC: 641594394856
Category: Adjustable Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722501
Product Name 52036-BS/OPL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details