Capital Lighting, Inc. 1517MB/CH Island/Pool Table-4 Light + 722485

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 45.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze/Charcoal Product Name: Four Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 45.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze/Charcoal Product Name: Four Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1517MB/CH Island/Pool Table-4 Light + - 722485 - Capital Lighting, Inc.
Columbus, OH, USA
1517MB/CH Island/Pool Table-4 Light +
722485
1517MB/CH Island/Pool Table-4 Light + 722485
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 45.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mahogany Bronze/Charcoal Product Name: Four Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 45.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mahogany Bronze/Charcoal
Product Name: Four Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722485
Product Name 1517MB/CH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details