Capital Lighting, Inc. 9163MB Island/Pool Table-3 Light Bar 722399

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Island Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Island Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9163MB Island/Pool Table-3 Light Bar - 722399 - Capital Lighting, Inc.
Columbus, OH, USA
9163MB Island/Pool Table-3 Light Bar
722399
9163MB Island/Pool Table-3 Light Bar 722399
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Chandelier Category: Island Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze
Product Name: Three Light Chandelier
Category: Island Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722399
Product Name 9163MB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details