Capital Lighting, Inc. 9168SP/WH Mid. Chandeliers-Glass Down 722394

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9168SP/WH Mid. Chandeliers-Glass Down - 722394 - Capital Lighting, Inc.
Columbus, OH, USA
9168SP/WH Mid. Chandeliers-Glass Down
722394
9168SP/WH Mid. Chandeliers-Glass Down 722394
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Pewter/White Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Pewter/White
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722394
Product Name 9168SP/WH Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details