Capital Lighting, Inc. 9173MB Bathroom Fixtures-Three Lights 722390

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9173MB Bathroom Fixtures-Three Lights - 722390 - Capital Lighting, Inc.
Columbus, OH, USA
9173MB Bathroom Fixtures-Three Lights
722390
9173MB Bathroom Fixtures-Three Lights 722390
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722390
Product Name 9173MB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details