Capital Lighting, Inc. 9265RC Exterior -Wall Mount 722373

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
9265RC Exterior -Wall Mount - 722373 - Capital Lighting, Inc.
Columbus, OH, USA
9265RC Exterior -Wall Mount
722373
9265RC Exterior -Wall Mount 722373
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 27.50 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Raw Copper Product Name: Three Light Exterior Light Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 27.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Raw Copper
Product Name: Three Light Exterior Light
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722373
Product Name 9265RC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details