Capital Lighting, Inc. 9281AS/BLACK Sconces-Single Candle 722372

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 11.5 Bulb Qty: 1 Wattage: 40 Finish: Antique Silver/Black Product Name: One Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 11.5 Bulb Qty: 1 Wattage: 40 Finish: Antique Silver/Black Product Name: One Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9281AS/BLACK Sconces-Single Candle - 722372 - Capital Lighting, Inc.
Columbus, OH, USA
9281AS/BLACK Sconces-Single Candle
722372
9281AS/BLACK Sconces-Single Candle 722372
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 21.00 Extension: 11.5 Bulb Qty: 1 Wattage: 40 Finish: Antique Silver/Black Product Name: One Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 21.00
Extension: 11.5
Bulb
Qty: 1
Wattage: 40
Finish: Antique Silver/Black
Product Name: One Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722372
Product Name 9281AS/BLACK Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details