Capital Lighting, Inc. 9285AS/BLACK Mid. Chandeliers-Candle 722349

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Silver/Black Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Silver/Black Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9285AS/BLACK Mid. Chandeliers-Candle - 722349 - Capital Lighting, Inc.
Columbus, OH, USA
9285AS/BLACK Mid. Chandeliers-Candle
722349
9285AS/BLACK Mid. Chandeliers-Candle 722349
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 35.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Silver/Black Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 35.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Antique Silver/Black
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722349
Product Name 9285AS/BLACK Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details