Capital Lighting, Inc. 9435MB/AM Large Chandeliers-Glass Shade 722338

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 47.50 Bulb Qty: 15 Wattage: 60 Finish: Mahogany Bronze/Amber Marble Product Name: 15 Light Chandelier Category: Foyer Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 47.50 Bulb Qty: 15 Wattage: 60 Finish: Mahogany Bronze/Amber Marble Product Name: 15 Light Chandelier Category: Foyer Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9435MB/AM Large Chandeliers-Glass Shade - 722338 - Capital Lighting, Inc.
Columbus, OH, USA
9435MB/AM Large Chandeliers-Glass Shade
722338
9435MB/AM Large Chandeliers-Glass Shade 722338
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 47.50 Bulb Qty: 15 Wattage: 60 Finish: Mahogany Bronze/Amber Marble Product Name: 15 Light Chandelier Category: Foyer Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 47.50
Bulb
Qty: 15
Wattage: 60
Finish: Mahogany Bronze/Amber Marble
Product Name: 15 Light Chandelier
Category: Foyer Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722338
Product Name 9435MB/AM Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details