PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Stainless/Polished Nickel
Product Name: Two Light Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 722337 |
| Product Name | 9327BS/PN Flush Mounts-Bowl Style |
| Application | Residential |