Capital Lighting, Inc. 9433MB/AM Mid. Chandeliers-Glass Down 722335

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9433MB/AM Mid. Chandeliers-Glass Down - 722335 - Capital Lighting, Inc.
Columbus, OH, USA
9433MB/AM Mid. Chandeliers-Glass Down
722335
9433MB/AM Mid. Chandeliers-Glass Down 722335
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze/Amber Marble
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722335
Product Name 9433MB/AM Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details