Capital Lighting, Inc. 9429HB/WH Mid. Chandeliers-Glass Up 722330

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.50 Bulb Qty: 9 Wattage: 60 Finish: Harvest Bronze/White Product Name: Nine Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.50 Bulb Qty: 9 Wattage: 60 Finish: Harvest Bronze/White Product Name: Nine Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9429HB/WH Mid. Chandeliers-Glass Up - 722330 - Capital Lighting, Inc.
Columbus, OH, USA
9429HB/WH Mid. Chandeliers-Glass Up
722330
9429HB/WH Mid. Chandeliers-Glass Up 722330
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 32.50 Bulb Qty: 9 Wattage: 60 Finish: Harvest Bronze/White Product Name: Nine Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 32.50
Bulb
Qty: 9
Wattage: 60
Finish: Harvest Bronze/White
Product Name: Nine Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722330
Product Name 9429HB/WH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details