Capital Lighting, Inc. 22022-FM Island/Pool Table-2 Light Bar 722329

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.87 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Metal Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.87 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Metal Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
22022-FM Island/Pool Table-2 Light Bar - 722329 - Capital Lighting, Inc.
Columbus, OH, USA
22022-FM Island/Pool Table-2 Light Bar
722329
22022-FM Island/Pool Table-2 Light Bar 722329
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.87 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Forged Metal Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.87
Extension: 72
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Forged Metal
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722329
Product Name 22022-FM Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details