Capital Lighting, Inc. AR149F Lamps-Swing Arm-Floor 722320

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 66.00 Length 66.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Weight: 26 Product Name: One Light Floor Task Lamp UPC: 611728116524 Category: Floor Task Lamp Glass: Fine Feather Art Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 66.00 Length 66.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Weight: 26 Product Name: One Light Floor Task Lamp UPC: 611728116524 Category: Floor Task Lamp Glass: Fine Feather Art Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
AR149F Lamps-Swing Arm-Floor - 722320 - Capital Lighting, Inc.
Columbus, OH, USA
AR149F Lamps-Swing Arm-Floor
722320
AR149F Lamps-Swing Arm-Floor 722320
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 66.00 Length 66.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Weight: 26 Product Name: One Light Floor Task Lamp UPC: 611728116524 Category: Floor Task Lamp Glass: Fine Feather Art Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 66.00
Length 66.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: tbd
Weight: 26
Product Name: One Light Floor Task Lamp
UPC: 611728116524
Category: Floor Task Lamp
Glass: Fine Feather Art
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722320
Product Name AR149F Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details