Capital Lighting, Inc. 9442MB/AM Bathroom Fixtures-Two Lights 722317

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9442MB/AM Bathroom Fixtures-Two Lights - 722317 - Capital Lighting, Inc.
Columbus, OH, USA
9442MB/AM Bathroom Fixtures-Two Lights
722317
9442MB/AM Bathroom Fixtures-Two Lights 722317
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mahogany Bronze/Amber Marble
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722317
Product Name 9442MB/AM Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details