Capital Lighting, Inc. 9472SP/WH Bathroom Fixtures-Two Lights 722311

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/White Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/White Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9472SP/WH Bathroom Fixtures-Two Lights - 722311 - Capital Lighting, Inc.
Columbus, OH, USA
9472SP/WH Bathroom Fixtures-Two Lights
722311
9472SP/WH Bathroom Fixtures-Two Lights 722311
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Pewter/White Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Pewter/White
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722311
Product Name 9472SP/WH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details