Capital Lighting, Inc. 9473MB/AM Bathroom Fixtures-Three Lights 722310

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Three Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Three Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
9473MB/AM Bathroom Fixtures-Three Lights - 722310 - Capital Lighting, Inc.
Columbus, OH, USA
9473MB/AM Bathroom Fixtures-Three Lights
722310
9473MB/AM Bathroom Fixtures-Three Lights 722310
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 10.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mahogany Bronze/Amber Marble Product Name: Three Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 10.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mahogany Bronze/Amber Marble
Product Name: Three Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722310
Product Name 9473MB/AM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details