Capital Lighting, Inc. 9997MB Mini Pendants-Rod 722302

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
9997MB Mini Pendants-Rod - 722302 - Capital Lighting, Inc.
Columbus, OH, USA
9997MB Mini Pendants-Rod
722302
9997MB Mini Pendants-Rod 722302
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mahogany Bronze Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mahogany Bronze
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722302
Product Name 9997MB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details