Capital Lighting, Inc. 20292-WH/FST Exterior -Wall Mt./Flush 722278

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Length 6.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594001334 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Length 6.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594001334 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20292-WH/FST Exterior -Wall Mt./Flush - 722278 - Capital Lighting, Inc.
Columbus, OH, USA
20292-WH/FST Exterior -Wall Mt./Flush
722278
20292-WH/FST Exterior -Wall Mt./Flush 722278
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.50 Length 6.50 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594001334 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.50
Length 6.50
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Flush Mount
UPC: 641594001334
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722278
Product Name 20292-WH/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details